Bourns, Inc. PTC Resettable Fuses MF-R250

Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R250-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R250-ND
PTC Resettable Fuses MF-R250-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns - 59K0237 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns
59K0237
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns 59K0237
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Radial, 2.5A, 30V; Thermistor Mounting Bourns - 38K5118 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 2.5A, 30V; Thermistor Mounting Bourns
38K5118
Multifuse, Radial, 2.5A, 30V; Thermistor Mounting Bourns 38K5118
MULTIFUSE, RADIAL, 2.5A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, RADIAL, 2.5A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number MF-R250-ND 59K0237 38K5118
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns Multifuse, Radial, 2.5A, 30V; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LSMF185X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R015/600-F-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details