Bourns, Inc. Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns MF-R005-0.

Description
FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns - 27AC8878 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns
27AC8878
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns 27AC8878
FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 27AC8878
Product Name Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R030-2CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R185-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details