Bourns, Inc. PTC Resettable Fuses MF-R090-2

Description
Polymeric PTC Resettable Fuse 60V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R090-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R090-2CT-ND
PTC Resettable Fuses 118-MF-R090-2CT-ND
Polymeric PTC Resettable Fuse 60V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R090-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R090-2TR-ND
PTC Resettable Fuses 118-MF-R090-2TR-ND
Polymeric PTC Resettable Fuse 60V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Round, 60V; Product Range Bourns - 32AK7854 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 60V; Product Range Bourns
32AK7854
Ptc Resettable Fuse, Round, 60V; Product Range Bourns 32AK7854
PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-R090-2CT-ND 32AK7854
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Round, 60V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Bourns - 26AC2074 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 2.2 amps
Response Time 6.60E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R017-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details