Bourns, Inc. PTC Resettable Fuses - MF-R075-2-99 MF-R075-2-99

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926958-MF-R075-2-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 750 mA Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R075 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-R075-2-99-ND, MFR075299, MF-R075-2-99CT, 2266-MF-R075-2-99, MF-R075-2-99TR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926958-MF-R075-2-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 750 mA Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R075 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-R075-2-99-ND, MFR075299, MF-R075-2-99CT, 2266-MF-R075-2-99, MF-R075-2-99TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R075-2-99 - 926958-MF-R075-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R075-2-99
926958-MF-R075-2-99
PTC Resettable Fuses - MF-R075-2-99 926958-MF-R075-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 926958-MF-R075-2-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 750 mA Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R075 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-R075-2-99-ND, MFR075299, MF-R075-2-99CT, 2266-MF-R075-2-99, MF-R075-2-99TR

Manufacturer: Bourns Inc.
Win Source Part Number: 926958-MF-R075-2-99
Series: Multifuse®, MF-R
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V 750 mA Ih Through Hole Radial, Disc
Package: Reel - TR
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: MF-R075
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-R075-2-99-ND, MFR075299, MF-R075-2-99CT, 2266-MF-R075-2-99, MF-R075-2-99TR

Buy Now Datasheet
Singapore, Singapore
60V 750MA Circuit Protection Fuse
150-MF-R075-2-99
60V 750MA Circuit Protection Fuse 150-MF-R075-2-99
PTC RESET FUSE 60V 750MA RADIAL Product overview: MF-R075-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R075-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 750MA RADIAL Product overview: MF-R075-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R075-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R075-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R075-2-99
Circuit Protection - PTC Resettable Fuses MF-R075-2-99
PTC RESET FUSE 60V 750MA RADIAL

PTC RESET FUSE 60V 750MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 926958-MF-R075-2-99 150-MF-R075-2-99 MF-R075-2-99
Product Name PTC Resettable Fuses - MF-R075-2-99 60V 750MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details