Bourns, Inc. PTC Resettable Fuses MF-R020-2

Description
Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R020-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R020-2CT-ND
PTC Resettable Fuses 118-MF-R020-2CT-ND
Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R020-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R020-2TR-ND
PTC Resettable Fuses 118-MF-R020-2TR-ND
Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60V, 0.2A, Disc; Thermistor Mounting Bourns - 06X6337 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 0.2A, Disc; Thermistor Mounting Bourns
06X6337
Fuse, Resettable Ptc, 60V, 0.2A, Disc; Thermistor Mounting Bourns 06X6337
FUSE, RESETTABLE PTC, 60V, 0.2A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 0.2A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, Round, 60V; Product Range Bourns - 05B2490 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Round, 60V; Product Range Bourns
05B2490
Pptc Resettable Fuse, Round, 60V; Product Range Bourns 05B2490
PPTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-RoHS Compliant: Yes

PPTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 118-MF-R020-2CT-ND 06X6337 05B2490
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60V, 0.2A, Disc; Thermistor Mounting Bourns Pptc Resettable Fuse, Round, 60V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R025-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R135-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details