Bourns, Inc. PTC Resettable Fuses - MF-R017-0-99 MF-R017-0-99

Description
Manufacturer: Bourns Inc. Win Source Part Number: 711190-MF-R017-0-99 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 340mA Time to Trip: 3s Part Status: Last Time Buy Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 170mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 2 Ohms Resistance - Post Trip (R1) (Maximum): 8 Ohms Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MF-R017 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 711190-MF-R017-0-99 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 340mA Time to Trip: 3s Part Status: Last Time Buy Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 170mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 2 Ohms Resistance - Post Trip (R1) (Maximum): 8 Ohms Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MF-R017 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R017-0-99 - 711190-MF-R017-0-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R017-0-99
711190-MF-R017-0-99
PTC Resettable Fuses - MF-R017-0-99 711190-MF-R017-0-99
Manufacturer: Bourns Inc. Win Source Part Number: 711190-MF-R017-0-99 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 340mA Time to Trip: 3s Part Status: Last Time Buy Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 170mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 2 Ohms Resistance - Post Trip (R1) (Maximum): 8 Ohms Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MF-R017 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 711190-MF-R017-0-99
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 340mA
Time to Trip: 3s
Part Status: Last Time Buy
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 170mA
Height - Seated (Maximum): 0.500" (12.70mm)
Resistance - Initial (Ri) (Minimum): 2 Ohms
Resistance - Post Trip (R1) (Maximum): 8 Ohms
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MF-R017
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)

Buy Now
Singapore, Singapore
60V 170MA Circuit Protection Fuse
150-MF-R017-0-99
60V 170MA Circuit Protection Fuse 150-MF-R017-0-99
PTC RESET FUSE 60V 170MA RADIAL Product overview: MF-R017-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 170MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R017-0-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 170MA RADIAL Product overview: MF-R017-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 170MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R017-0-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R017-0-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R017-0-99
Circuit Protection - PTC Resettable Fuses MF-R017-0-99
PTC RESET FUSE 60V 170MA RADIAL

PTC RESET FUSE 60V 170MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 711190-MF-R017-0-99 150-MF-R017-0-99 MF-R017-0-99
Product Name PTC Resettable Fuses - MF-R017-0-99 60V 170MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data