Bourns, Inc. Pptc Resettable Fuse, 8V, 4A, 0805; Thermistor Mounting Bourns MF-PSML400/8-2

Description
PPTC RESETTABLE FUSE, 8V, 4A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 8V, 4A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 8V, 4A, 0805; Thermistor Mounting Bourns - 25AH9847 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 8V, 4A, 0805; Thermistor Mounting Bourns
25AH9847
Pptc Resettable Fuse, 8V, 4A, 0805; Thermistor Mounting Bourns 25AH9847
PPTC RESETTABLE FUSE, 8V, 4A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 8V, 4A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-PSML400/8-2
Circuit Protection - PTC Resettable Fuses MF-PSML400/8-2
PTC RESET FUSE 8V 4A 0805

PTC RESET FUSE 8V 4A 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 25AH9847 MF-PSML400/8-2
Product Name Pptc Resettable Fuse, 8V, 4A, 0805; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers