Bourns, Inc. 6V 2A Circuit Protection Fuse MF-PSML200/6-2

Description
PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200/6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200/6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2A Circuit Protection Fuse
150-MF-PSML200/6-2
6V 2A Circuit Protection Fuse 150-MF-PSML200/6-2
PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200/6-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200/6-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-PSML200/6-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSML200/6-2
Circuit Protection - PTC Resettable Fuses MF-PSML200/6-2
PTC RESET FUSE 6V 2A 0805

PTC RESET FUSE 6V 2A 0805

Supplier's Site
Pptc Resettable Fuse, 2A, 6V, 0805; Pptc Case Style Bourns - 40AH2061 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2A, 6V, 0805; Pptc Case Style Bourns
40AH2061
Pptc Resettable Fuse, 2A, 6V, 0805; Pptc Case Style Bourns 40AH2061
PPTC RESETTABLE FUSE, 2A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-MF-PSML200/6-2 MF-PSML200/6-2 40AH2061
Product Name 6V 2A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 2A, 6V, 0805; Pptc Case Style Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data