Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-PSML150/12-2

Description
PTC RESET FUSE 12V 1.5A 0805
Description
PTC RESET FUSE 12V 1.5A 0805
Datasheet
Datasheet Summary
Powered by GS/AI

The Pptc Resettable Fuse, part number MF-PSML150/12, is designed for applications requiring overcurrent protection with a maximum voltage rating of 12V and a holding current of 1.5A. It features a tripping current of 3A and is housed in a compact 0805 footprint, making it suitable for space-constrained mobile applications. The fuse is compliant with RoHS and is halogen-free, ensuring it meets environmental standards. It operates effectively within a temperature range of -40 °C to +85 °C. This device is ideal for protecting USB ports, HDMI sources, PC motherboards, mobile phones, and other electronic devices from overcurrent conditions. The surface mount packaging allows for automated assembly, enhancing manufacturing efficiency.

Datasheet Summary
Powered by GS/AI

The Pptc Resettable Fuse, part number MF-PSML150/12, is designed for applications requiring overcurrent protection with a maximum voltage rating of 12V and a holding current of 1.5A. It features a tripping current of 3A and is housed in a compact 0805 footprint, making it suitable for space-constrained mobile applications. The fuse is compliant with RoHS and is halogen-free, ensuring it meets environmental standards. It operates effectively within a temperature range of -40 °C to +85 °C. This device is ideal for protecting USB ports, HDMI sources, PC motherboards, mobile phones, and other electronic devices from overcurrent conditions. The surface mount packaging allows for automated assembly, enhancing manufacturing efficiency.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-PSML150/12-2
Circuit Protection - PTC Resettable Fuses MF-PSML150/12-2
PTC RESET FUSE 12V 1.5A 0805

PTC RESET FUSE 12V 1.5A 0805

Supplier's Site
Pptc Resettable Fuse, 12V, 1.5A, 0805; Thermistor Mounting Bourns - 25AH9839 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 12V, 1.5A, 0805; Thermistor Mounting Bourns
25AH9839
Pptc Resettable Fuse, 12V, 1.5A, 0805; Thermistor Mounting Bourns 25AH9839
PPTC RESETTABLE FUSE, 12V, 1.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 12V, 1.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-PSML150/12-2 25AH9839
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 12V, 1.5A, 0805; Thermistor Mounting Bourns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details