PTC RESET FUSE 12V 1.25A 0805
PPTC RESETTABLE FUSE, 12V, 1.25A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-PSML125/12-2 | 25AH9838 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 12V, 1.25A, 0805; Thermistor Mounting Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |