Bourns, Inc. 12V 750MA Circuit Protection Fuse MF-PSML075/12-2

Description
PTC RESET FUSE 12V 750MA 0805 Product overview: MF-PSML075/12-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML075/12-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 12V 750MA 0805 Product overview: MF-PSML075/12-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML075/12-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 750MA Circuit Protection Fuse
150-MF-PSML075/12-2
12V 750MA Circuit Protection Fuse 150-MF-PSML075/12-2
PTC RESET FUSE 12V 750MA 0805 Product overview: MF-PSML075/12-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML075/12-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 12V 750MA 0805 Product overview: MF-PSML075/12-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML075/12-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pptc Resettable Fuse, 12V, 0.75A, 0805; Thermistor Mounting Bourns - 25AH9836 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 12V, 0.75A, 0805; Thermistor Mounting Bourns
25AH9836
Pptc Resettable Fuse, 12V, 0.75A, 0805; Thermistor Mounting Bourns 25AH9836
PPTC RESETTABLE FUSE, 12V, 0.75A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 12V, 0.75A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 12V, 0805; Pptc Case Style Bourns - 33AH9157 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 12V, 0805; Pptc Case Style Bourns
33AH9157
Ptc Resettable Fuse, 12V, 0805; Pptc Case Style Bourns 33AH9157
PTC RESETTABLE FUSE, 12V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:12V; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:50A

PTC RESETTABLE FUSE, 12V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:12V; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:50A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-PSML075/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSML075/12-2
Circuit Protection - PTC Resettable Fuses MF-PSML075/12-2
PTC RESET FUSE 12V 750MA 0805

PTC RESET FUSE 12V 750MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-PSML075/12-2 25AH9836 33AH9157 MF-PSML075/12-2
Product Name 12V 750MA Circuit Protection Fuse Pptc Resettable Fuse, 12V, 0.75A, 0805; Thermistor Mounting Bourns Ptc Resettable Fuse, 12V, 0805; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1819-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers