PTC RESET FUSE 6V 350MA 0805 Product overview: MF-PSMF035X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF035X-2 can be used for catalog matching and distributor lookup.
PTC RESETTABLE 0.35A 6V SMD 0805
PTC RESETTABLE 0.35A 6V SMD 0805
PTC RESETTABLE 0.35A 6V SMD 0805
Fuse;Resettable;PTC;
PTC RESET FUSE 6V 350MA 0805
FUSE, RESETTABLE PTC, 6V, 350mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6V, 350MA, 0805; Thermistor Mounting:SMD; Product Range:MF-PSMF Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6V, 350mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-PSMF035X-2 | 2463237 | 70154471 | MF-PSMF035X-2 | 87W5969 | 26M1559 |
| Product Name | 6V 350MA Circuit Protection Fuse | Resettable Fuses | Fuse;Resettable;PTC;Sz 0805;0.35A;6VDC;DCR 0.25 Ohms @23C;SMD | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 6V, 350Ma, 0805; Pptc Case Style Bourns | Fuse, Resettable Ptc, 6V, 350Ma, 0805; Thermistor Mounting Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Resettable | Resettable | Resettable |