Bourns, Inc. 6V 4A Circuit Protection Fuse MF-NSML400-2

Description
PTC RESET FUSE 6V 4A 1206 Product overview: MF-NSML400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML400-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 4A 1206 Product overview: MF-NSML400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML400-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 4A Circuit Protection Fuse
150-MF-NSML400-2
6V 4A Circuit Protection Fuse 150-MF-NSML400-2
PTC RESET FUSE 6V 4A 1206 Product overview: MF-NSML400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML400-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 4A 1206 Product overview: MF-NSML400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML400-2 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - MF-NSML400-2 - 884549-MF-NSML400-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-NSML400-2
884549-MF-NSML400-2
PTC Resettable Fuses - MF-NSML400-2 884549-MF-NSML400-2
Manufacturer: Bourns Inc. Win Source Part Number: 884549-MF-NSML400-2 Series: Multifuse®, MF-NSML Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V 4 A Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Family Name: MF-NSML Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-NSML400-2CT, MF-NSML400-2DKR, MF-NSML400-2TR, 2266-MF-NSML400-2, MF-NSML400-2-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 884549-MF-NSML400-2
Series: Multifuse®, MF-NSML
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V 4 A Ih Surface Mount 1206 (3216 Metric), Concave
Package: Reel - TR
Package: 1206 (3216 Metric), Concave
Mounting: Surface Mount
Family Name: MF-NSML
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-NSML400-2CT, MF-NSML400-2DKR, MF-NSML400-2TR, 2266-MF-NSML400-2, MF-NSML400-2-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-NSML400-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSML400-2
Circuit Protection - PTC Resettable Fuses MF-NSML400-2
PTC RESET FUSE 6V 4A 1206

PTC RESET FUSE 6V 4A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-NSML400-2 884549-MF-NSML400-2 MF-NSML400-2
Product Name 6V 4A Circuit Protection Fuse PTC Resettable Fuses - MF-NSML400-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data