PPTC RESETTABLE FUSE, 3.8A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:3.8A; Tripping Current:7.6A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 12V 3.8A 1206
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 95AC1557 | MF-NSML380/12-2 |
| Product Name | Pptc Resettable Fuse, 3.8A, 12V, 1206; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |