Bourns, Inc. Pptc Resettable Fuse, 3A, 12V, 1206; Thermistor Mounting Bourns MF-NSML300/12-2

Description
PPTC RESETTABLE FUSE, 3A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 3A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 3A, 12V, 1206; Thermistor Mounting Bourns - 95AC1555 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 3A, 12V, 1206; Thermistor Mounting Bourns
95AC1555
Pptc Resettable Fuse, 3A, 12V, 1206; Thermistor Mounting Bourns 95AC1555
PPTC RESETTABLE FUSE, 3A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 3A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 12V, 1206; Pptc Case Style Bourns - 72AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 12V, 1206; Pptc Case Style Bourns
72AC9027
Ptc Resettable Fuse, 12V, 1206; Pptc Case Style Bourns 72AC9027
PTC RESETTABLE FUSE, 12V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:12V; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:50A; Operating Temperature Min:-40°CRoHS Compliant: Yes

PTC RESETTABLE FUSE, 12V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:12V; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:50A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Resettable Fuses - MF-NSML300/12-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Resettable Fuses
MF-NSML300/12-2
Circuit Protection - Resettable Fuses MF-NSML300/12-2
Circuit Protection - Resettable Fuses

Circuit Protection - Resettable Fuses

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 95AC1555 72AC9027 MF-NSML300/12-2
Product Name Pptc Resettable Fuse, 3A, 12V, 1206; Thermistor Mounting Bourns Ptc Resettable Fuse, 12V, 1206; Pptc Case Style Bourns Circuit Protection - Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details