Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-NSML150/12-2

Description
PTC RESET FUSE 12V 1.5A 1206
Datasheet
Description
PTC RESET FUSE 12V 1.5A 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MF-NSML150/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSML150/12-2
Circuit Protection - PTC Resettable Fuses MF-NSML150/12-2
PTC RESET FUSE 12V 1.5A 1206

PTC RESET FUSE 12V 1.5A 1206

Supplier's Site
Pptc Resettable Fuse, 1.5A, 12V, 1206; Thermistor Mounting Bourns - 95AC1551 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.5A, 12V, 1206; Thermistor Mounting Bourns
95AC1551
Pptc Resettable Fuse, 1.5A, 12V, 1206; Thermistor Mounting Bourns 95AC1551
PPTC RESETTABLE FUSE, 1.5A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.5A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-NSML150/12-2 95AC1551
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 1.5A, 12V, 1206; Thermistor Mounting Bourns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuses - 486-0031.8551CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers