The PTC Resettable Fuse, AEC-Q200, 30V, 1206 from Bourns is designed for automotive applications, providing overcurrent surge protection and resettable fault protection for electronic equipment. It features a small footprint of 1206 (3.2mm x 1.6mm) and operates within a temperature range of -40 °C to +125 °C. The device has a maximum voltage rating of 30V and can handle a maximum current of 80A. The holding current is rated at 160mA, with a tripping current of 800mA and a typical time to trip of 0.1 seconds. The fuse is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It is packaged in reels of 3000 pieces, facilitating automated assembly processes. The fuse is compliant with AEC-Q200 standards, ensuring reliability in automotive environments.
FUSE, AEC-Q200, RESETTABLE PTC, 30V, 1206 ROHS COMPLIANT: YES
PTC RESETTABLE FUSE, AEC-Q200, 30V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSHT Series; Voltage Rating:30V; Holding Current:160mA; Tripping Current:800mA; Time to Trip:0.1s; Current Rating Max:80A RoHS Compliant: Yes
PTC RESET FUSE 30V 160MA 1206
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 33AC2928 | 13AC5207 | MF-NSHT016KX-2 |
| Product Name | Fuse, Aec-Q200, Resettable Ptc, 30V, 1206 Rohs Compliant Bourns | Ptc Resettable Fuse, Aec-Q200, 30V, 1206; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS |