Bourns, Inc. PTC Resettable Fuses - MF-MSMF150/12-2 MF-MSMF150/12-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 884548-MF-MSMF150/12 -2 Series: Multifuse®, MF-MSMF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V 1.5 A Ih Surface Mount 1812 (4532 Metric), Concave Package: Reel - TR Package: 1812 (4532 Metric), Concave Mounting: Surface Mount Family Name: MF-MSMF Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 884548-MF-MSMF150/12 -2 Series: Multifuse®, MF-MSMF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V 1.5 A Ih Surface Mount 1812 (4532 Metric), Concave Package: Reel - TR Package: 1812 (4532 Metric), Concave Mounting: Surface Mount Family Name: MF-MSMF Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-MSMF150/12-2 - 884548-MF-MSMF150/12-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-MSMF150/12-2
884548-MF-MSMF150/12-2
PTC Resettable Fuses - MF-MSMF150/12-2 884548-MF-MSMF150/12-2
Manufacturer: Bourns Inc. Win Source Part Number: 884548-MF-MSMF150/12 -2 Series: Multifuse®, MF-MSMF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V 1.5 A Ih Surface Mount 1812 (4532 Metric), Concave Package: Reel - TR Package: 1812 (4532 Metric), Concave Mounting: Surface Mount Family Name: MF-MSMF Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 884548-MF-MSMF150/12-2
Series: Multifuse®, MF-MSMF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 12V 1.5 A Ih Surface Mount 1812 (4532 Metric), Concave
Package: Reel - TR
Package: 1812 (4532 Metric), Concave
Mounting: Surface Mount
Family Name: MF-MSMF
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
12V 1.5A Circuit Protection Fuse
150-MF-MSMF150/12-2
12V 1.5A Circuit Protection Fuse 150-MF-MSMF150/12-2
PTC RESET FUSE 12V 1.5A 1812 Product overview: MF-MSMF150/12-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF150/12-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 12V 1.5A 1812 Product overview: MF-MSMF150/12-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF150/12-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMF150/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF150/12-2
Circuit Protection - PTC Resettable Fuses MF-MSMF150/12-2
PTC RESET FUSE 12V 1.5A 1812

PTC RESET FUSE 12V 1.5A 1812

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 12V, 1812; Pptc Case Style Bourns - 14P6062 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 12V, 1812; Pptc Case Style Bourns
14P6062
Ptc Resettable Fuse, Aec-Q200, 12V, 1812; Pptc Case Style Bourns 14P6062
PTC RESETTABLE FUSE, AEC-Q200, 12V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:12V; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 12V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:12V; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 884548-MF-MSMF150/12-2 150-MF-MSMF150/12-2 MF-MSMF150/12-2 14P6062
Product Name PTC Resettable Fuses - MF-MSMF150/12-2 12V 1.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q200, 12V, 1812; Pptc Case Style Bourns
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details