Bourns, Inc. Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns MF-MSMF110/24X-2.

Description
FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns - 26AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns
26AC2069
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns 26AC2069
FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2069
Product Name Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers