Bourns, Inc. Fuse, Resettable Ptc, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns MF-MSMF110/16-2.

Description
FUSE, RESETTABLE PTC, 16V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 16V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns - 27AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns
27AC8867
Fuse, Resettable Ptc, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns 27AC8867
FUSE, RESETTABLE PTC, 16V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8867
Product Name Fuse, Resettable Ptc, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data