Bourns, Inc. SMD 0.75A 33V Circuit Protection Fuse MF-MSMF075/33X-2

Description
PTC RESETTABL 0.75A 33V SMD 1812 Product overview: MF-MSMF075/33X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/33X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESETTABL 0.75A 33V SMD 1812 Product overview: MF-MSMF075/33X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/33X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 33V Circuit Protection Fuse
150-MF-MSMF075/33X-2
SMD 0.75A 33V Circuit Protection Fuse 150-MF-MSMF075/33X-2
PTC RESETTABL 0.75A 33V SMD 1812 Product overview: MF-MSMF075/33X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/33X-2 can be used for catalog matching and distributor lookup.

PTC RESETTABL 0.75A 33V SMD 1812 Product overview: MF-MSMF075/33X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/33X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1355257-MF-MSMF075/33X-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1355257-MF-MSMF075/33X-2
Circuit Protection - PTC Resettable Fuses 1355257-MF-MSMF075/33X-2
Win Source Part Number: 1355257-MF-MSMF075/3 3X-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Multifuse®, MF-MSMF Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Thickness (Max): 0.063" (1.60mm) Current - Max: 20 A Approval Agency: cUL, cURus Current - Hold (Ih) (Max): 800 mA Voltage - Max: 33V Current - Trip (It): 1.5 A Time to Trip: 200 ms Resistance - Initial (Ri) (Min): 110 mOhms Resistance - Post Trip (R1) (Max): 400 mOhms

Win Source Part Number: 1355257-MF-MSMF075/33X-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Multifuse®, MF-MSMF
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Size / Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Thickness (Max): 0.063" (1.60mm)
Current - Max: 20 A
Approval Agency: cUL, cURus
Current - Hold (Ih) (Max): 800 mA
Voltage - Max: 33V
Current - Trip (It): 1.5 A
Time to Trip: 200 ms
Resistance - Initial (Ri) (Min): 110 mOhms
Resistance - Post Trip (R1) (Max): 400 mOhms

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF075/33X-2
Circuit Protection - PTC Resettable Fuses MF-MSMF075/33X-2
PTC RESETTABL 0.75A 33V SMD 1812

PTC RESETTABL 0.75A 33V SMD 1812

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 33V, 1812; Pptc Case Style Bourns - 33AH6506 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 33V, 1812; Pptc Case Style Bourns
33AH6506
Ptc Resettable Fuse, Aec-Q200, 33V, 1812; Pptc Case Style Bourns 33AH6506
PTC RESETTABLE FUSE, AEC-Q200, 33V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:33V; Holding Current:800mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 33V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:33V; Holding Current:800mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-MSMF075/33X-2 1355257-MF-MSMF075/33X-2 MF-MSMF075/33X-2 33AH6506
Product Name SMD 0.75A 33V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q200, 33V, 1812; Pptc Case Style Bourns
Mounting Surface Mount Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data