Bourns, Inc. Fuse, Resettable Ptc, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Bourns MF-MSMF050-2.

Description
FUSE, RESETTABLE PTC, 15V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 15V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Bourns - 26AC2068 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Bourns
26AC2068
Fuse, Resettable Ptc, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Bourns 26AC2068
FUSE, RESETTABLE PTC, 15V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2068
Product Name Fuse, Resettable Ptc, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers