Bourns, Inc. Fuse, Resettable Ptc, 60V, 100Ma, 1812, Full Reel; Pptc Case Style Bourns MF-MSMF010-2.

Description
FUSE, RESETTABLE PTC, 60V, 100mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 60V, 100mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 60V, 100Ma, 1812, Full Reel; Pptc Case Style Bourns - 26AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 100Ma, 1812, Full Reel; Pptc Case Style Bourns
26AC2065
Fuse, Resettable Ptc, 60V, 100Ma, 1812, Full Reel; Pptc Case Style Bourns 26AC2065
FUSE, RESETTABLE PTC, 60V, 100mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 100mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2065
Product Name Fuse, Resettable Ptc, 60V, 100Ma, 1812, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details