Bourns, Inc. SMD Circuit Protection Fuse MF-MSMD200-2

Description
SMD Resettable Fuses 6Volts Hold=2Amps 4Amps Trip Product overview: MF-MSMD200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD200-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMD Resettable Fuses 6Volts Hold=2Amps 4Amps Trip Product overview: MF-MSMD200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD200-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-MF-MSMD200-2
SMD Circuit Protection Fuse 150-MF-MSMD200-2
SMD Resettable Fuses 6Volts Hold=2Amps 4Amps Trip Product overview: MF-MSMD200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD200-2 can be used for catalog matching and distributor lookup.

SMD Resettable Fuses 6Volts Hold=2Amps 4Amps Trip Product overview: MF-MSMD200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD200-2 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - MF-MSMD200-2 - 995771-MF-MSMD200-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-MSMD200-2
995771-MF-MSMD200-2
PTC Resettable Fuses - MF-MSMD200-2 995771-MF-MSMD200-2
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995771-MF-MSMD200-2 Termination: SMD/SMT Current Rating: 100 A Mounting: SMD (SMT) Operating Supply Voltage: 6 V Resistance: 100 mΩ Number of Pins: 1812 Hold Current: 2 A Trip Current: 4 A Categories: PTC Resettable Fuses Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 6 V Max Current Rating: 100 A

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995771-MF-MSMD200-2
Termination: SMD/SMT
Current Rating: 100 A
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Resistance: 100 mΩ
Number of Pins: 1812
Hold Current: 2 A
Trip Current: 4 A
Categories: PTC Resettable Fuses
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 6 V
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-MF-MSMD200-2 995771-MF-MSMD200-2
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - MF-MSMD200-2
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data