Bourns, Inc. PTC Resettable Fuses - MF-MSMD110/16-2 MF-MSMD110/16-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 754834-MF-MSMD110/16 -2 Series: Multifuse, MF-MSMD Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Approvals: CSA, TUV, UR Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 2.2A Time to Trip: 300ms Size: 0.179" L x 0.020" W (4.55mm x 0.50mm) Part Status: Obsolete(EOL) Family Name: MF-MSMD Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.134" (3.41mm) Resistance - Initial (Ri) (Minimum): 40 mOhm Resistance - Post Trip (R1) (Maximum): 210 mOhm Introduction Date: January 22, 2002 Country of Origin: China Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 754834-MF-MSMD110/16 -2 Series: Multifuse, MF-MSMD Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Approvals: CSA, TUV, UR Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 2.2A Time to Trip: 300ms Size: 0.179" L x 0.020" W (4.55mm x 0.50mm) Part Status: Obsolete(EOL) Family Name: MF-MSMD Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.134" (3.41mm) Resistance - Initial (Ri) (Minimum): 40 mOhm Resistance - Post Trip (R1) (Maximum): 210 mOhm Introduction Date: January 22, 2002 Country of Origin: China Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-MSMD110/16-2 - 754834-MF-MSMD110/16-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-MSMD110/16-2
754834-MF-MSMD110/16-2
PTC Resettable Fuses - MF-MSMD110/16-2 754834-MF-MSMD110/16-2
Manufacturer: Bourns Inc. Win Source Part Number: 754834-MF-MSMD110/16 -2 Series: Multifuse, MF-MSMD Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Approvals: CSA, TUV, UR Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 2.2A Time to Trip: 300ms Size: 0.179" L x 0.020" W (4.55mm x 0.50mm) Part Status: Obsolete(EOL) Family Name: MF-MSMD Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.134" (3.41mm) Resistance - Initial (Ri) (Minimum): 40 mOhm Resistance - Post Trip (R1) (Maximum): 210 mOhm Introduction Date: January 22, 2002 Country of Origin: China Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 754834-MF-MSMD110/16-2
Series: Multifuse, MF-MSMD
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Approvals: CSA, TUV, UR
Mounting: SMD
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 2.2A
Time to Trip: 300ms
Size: 0.179" L x 0.020" W (4.55mm x 0.50mm)
Part Status: Obsolete(EOL)
Family Name: MF-MSMD
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.134" (3.41mm)
Resistance - Initial (Ri) (Minimum): 40 mOhm
Resistance - Post Trip (R1) (Maximum): 210 mOhm
Introduction Date: January 22, 2002
Country of Origin: China
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1.1A 16V Circuit Protection Fuse
150-MF-MSMD110/16-2
SMD 1.1A 16V Circuit Protection Fuse 150-MF-MSMD110/16-2
FUSE RESETTABLE 1.1A 16V SMD Product overview: MF-MSMD110/16-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD110/16-2 can be used for catalog matching and distributor lookup.

FUSE RESETTABLE 1.1A 16V SMD Product overview: MF-MSMD110/16-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD110/16-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMD110/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMD110/16-2
Circuit Protection - PTC Resettable Fuses MF-MSMD110/16-2
FUSE RESETTABLE 1.1A 16V SMD

FUSE RESETTABLE 1.1A 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 754834-MF-MSMD110/16-2 150-MF-MSMD110/16-2 MF-MSMD110/16-2
Product Name PTC Resettable Fuses - MF-MSMD110/16-2 SMD 1.1A 16V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3104.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers