Bourns, Inc. SMD 0.1A 0.3A 60V Circuit Protection Fuse MF-MSMD010-2

Description
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 60V 40A 1W 1.5s 0.7Ohm SMD Solder Pad 1812 T/R Product overview: MF-MSMD010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD010-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 60V 40A 1W 1.5s 0.7Ohm SMD Solder Pad 1812 T/R Product overview: MF-MSMD010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD010-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1A 0.3A 60V Circuit Protection Fuse
150-MF-MSMD010-2
SMD 0.1A 0.3A 60V Circuit Protection Fuse 150-MF-MSMD010-2
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 60V 40A 1W 1.5s 0.7Ohm SMD Solder Pad 1812 T/R Product overview: MF-MSMD010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD010-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 60V 40A 1W 1.5s 0.7Ohm SMD Solder Pad 1812 T/R Product overview: MF-MSMD010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMD010-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-MSMD010-2 - 958401-MF-MSMD010-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-MSMD010-2
958401-MF-MSMD010-2
PTC Resettable Fuses - MF-MSMD010-2 958401-MF-MSMD010-2
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958401-MF-MSMD010-2 Termination: SMD/SMT Current Rating: 40 A Approvals: CSA, TUV, UL Mounting: SMD (SMT) Operating Supply Voltage: 60 V Power Dissipation: 1 W Resistance: 15 Ω Number of Pins: 1812 Hold Current: 100 mA Trip Current: 300 mA Categories: PTC Resettable Fuses Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 60 V Max Current Rating: 40 A

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958401-MF-MSMD010-2
Termination: SMD/SMT
Current Rating: 40 A
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Operating Supply Voltage: 60 V
Power Dissipation: 1 W
Resistance: 15 Ω
Number of Pins: 1812
Hold Current: 100 mA
Trip Current: 300 mA
Categories: PTC Resettable Fuses
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 60 V
Max Current Rating: 40 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-MF-MSMD010-2 958401-MF-MSMD010-2
Product Name SMD 0.1A 0.3A 60V Circuit Protection Fuse PTC Resettable Fuses - MF-MSMD010-2
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data