Polymeric PTC Resettable Fuse 15V 3.8A Ih User Defined Strap
FUSE, RESETTABLE PTC, 15V, 3.8A, AXIAL; Thermistor Mounting:Strap; Product Range:MF-LR Series; Holding Current:3.8A; Tripping Current:8.3A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-LR380-ND | 06X6325 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 15V, 3.8A, Axial; Thermistor Mounting Bourns |
| Package Size | Strap |