Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-FSML175/8-2

Description
PTC RESET FUSE 8V 1.75A 0603
Datasheet
Description
PTC RESET FUSE 8V 1.75A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-FSML175/8-2
Circuit Protection - PTC Resettable Fuses MF-FSML175/8-2
PTC RESET FUSE 8V 1.75A 0603

PTC RESET FUSE 8V 1.75A 0603

Supplier's Site
Pptc Resettable Fuse, 8V, 1.75A, 0603; Thermistor Mounting Bourns - 25AH9830 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 8V, 1.75A, 0603; Thermistor Mounting Bourns
25AH9830
Pptc Resettable Fuse, 8V, 1.75A, 0603; Thermistor Mounting Bourns 25AH9830
PPTC RESETTABLE FUSE, 8V, 1.75A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:1.75A; Tripping Current:3.5A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 8V, 1.75A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:1.75A; Tripping Current:3.5A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-FSML175/8-2 25AH9830
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 8V, 1.75A, 0603; Thermistor Mounting Bourns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers