Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-FSML075/8-2

Description
PTC RESET FUSE 8V 750MA 0603
Datasheet
Description
PTC RESET FUSE 8V 750MA 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-FSML075/8-2
Circuit Protection - PTC Resettable Fuses MF-FSML075/8-2
PTC RESET FUSE 8V 750MA 0603

PTC RESET FUSE 8V 750MA 0603

Supplier's Site
Pptc Resettable Fuse, 8V, 0.75A, 0603; Thermistor Mounting Bourns - 25AH9826 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 8V, 0.75A, 0603; Thermistor Mounting Bourns
25AH9826
Pptc Resettable Fuse, 8V, 0.75A, 0603; Thermistor Mounting Bourns 25AH9826
PPTC RESETTABLE FUSE, 8V, 0.75A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 8V, 0.75A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns - 33AH9136 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns
33AH9136
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns 33AH9136
PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number MF-FSML075/8-2 25AH9826 33AH9136
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 8V, 0.75A, 0603; Thermistor Mounting Bourns Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110400 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details