Bourns, Inc. Pptc Resettable Fuse, 8V, 0.35A, 0603; Thermistor Mounting Bourns MF-FSML035/8-2

Description
PPTC RESETTABLE FUSE, 8V, 0.35A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 8V, 0.35A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 8V, 0.35A, 0603; Thermistor Mounting Bourns - 25AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 8V, 0.35A, 0603; Thermistor Mounting Bourns
25AH9824
Pptc Resettable Fuse, 8V, 0.35A, 0603; Thermistor Mounting Bourns 25AH9824
PPTC RESETTABLE FUSE, 8V, 0.35A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 8V, 0.35A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns - 33AH9134 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns
33AH9134
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns 33AH9134
PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-FSML035/8-2
Circuit Protection - PTC Resettable Fuses MF-FSML035/8-2
PTC RESET FUSE 8V 350MA 0603

PTC RESET FUSE 8V 350MA 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 25AH9824 33AH9134 MF-FSML035/8-2
Product Name Pptc Resettable Fuse, 8V, 0.35A, 0603; Thermistor Mounting Bourns Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers