Bourns, Inc. 6V 500MA Circuit Protection Fuse MF-ASML050/6-2

Description
PTC RESET FUSE 6V 500MA 0402 Product overview: MF-ASML050/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-ASML050/6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 500MA 0402 Product overview: MF-ASML050/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-ASML050/6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 500MA Circuit Protection Fuse
150-MF-ASML050/6-2
6V 500MA Circuit Protection Fuse 150-MF-ASML050/6-2
PTC RESET FUSE 6V 500MA 0402 Product overview: MF-ASML050/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-ASML050/6-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 500MA 0402 Product overview: MF-ASML050/6-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-ASML050/6-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361802-MF-ASML050/6-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361802-MF-ASML050/6-2
Circuit Protection - PTC Resettable Fuses 1361802-MF-ASML050/6-2
Win Source Part Number: 1361802-MF-ASML050/6 -2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Bourns Inc. Series: Multifuse®, MF-ASML/X Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Thickness (Max): 0.024" (0.60mm) Current - Max: 50 A Approval Agency: cUL, cURus, TUV Current - Hold (Ih) (Max): 500 mA Voltage - Max: 6V Current - Trip (It): 1 A Time to Trip: 100 ms Resistance - Initial (Ri) (Min): 500 mOhms Resistance - Post Trip (R1) (Max): 500 mOhms

Win Source Part Number: 1361802-MF-ASML050/6-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Bourns Inc.
Series: Multifuse®, MF-ASML/X
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Thickness (Max): 0.024" (0.60mm)
Current - Max: 50 A
Approval Agency: cUL, cURus, TUV
Current - Hold (Ih) (Max): 500 mA
Voltage - Max: 6V
Current - Trip (It): 1 A
Time to Trip: 100 ms
Resistance - Initial (Ri) (Min): 500 mOhms
Resistance - Post Trip (R1) (Max): 500 mOhms

Buy Now Datasheet
Pptc Resettable Fuse, 0.5A, 6V, 0402; Svhc Bourns - 34AH1079 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.5A, 6V, 0402; Svhc Bourns
34AH1079
Pptc Resettable Fuse, 0.5A, 6V, 0402; Svhc Bourns 34AH1079
PPTC RESETTABLE FUSE, 0.5A, 6V, 0402; SVHC:No SVHC (15-Jan-2019); MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.5A, 6V, 0402; SVHC:No SVHC (15-Jan-2019); MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns - 33AH9133 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns
33AH9133
Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns 33AH9133
PTC RESETTABLE FUSE, 6V, 0402; PPTC Case Style:0402 (1005 Metric); Product Range:MF-ASML/X Series; Voltage Rating:6V; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 6V, 0402; PPTC Case Style:0402 (1005 Metric); Product Range:MF-ASML/X Series; Voltage Rating:6V; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-ASML050/6-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-ASML050/6-2
Circuit Protection - PTC Resettable Fuses MF-ASML050/6-2
PTC RESET FUSE 6V 500MA 0402

PTC RESET FUSE 6V 500MA 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-ASML050/6-2 1361802-MF-ASML050/6-2 34AH1079 33AH9133 MF-ASML050/6-2
Product Name 6V 500MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 0.5A, 6V, 0402; Svhc Bourns Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3127.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details