Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-ASML035/6-2

Description
PTC RESET FUSE 6V 350MA 0402
Datasheet
Description
PTC RESET FUSE 6V 350MA 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-ASML035/6-2
Circuit Protection - PTC Resettable Fuses MF-ASML035/6-2
PTC RESET FUSE 6V 350MA 0402

PTC RESET FUSE 6V 350MA 0402

Supplier's Site
Pptc Resettable Fuse, 0.35A, 6V, 0402; Svhc Bourns - 34AH1078 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.35A, 6V, 0402; Svhc Bourns
34AH1078
Pptc Resettable Fuse, 0.35A, 6V, 0402; Svhc Bourns 34AH1078
PPTC RESETTABLE FUSE, 0.35A, 6V, 0402; SVHC:No SVHC (15-Jan-2019); MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.35A, 6V, 0402; SVHC:No SVHC (15-Jan-2019); MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns - 33AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns
33AH9132
Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns 33AH9132
PTC RESETTABLE FUSE, 6V, 0402; PPTC Case Style:0402 (1005 Metric); Product Range:MF-ASML/X Series; Voltage Rating:6V; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:50A

PTC RESETTABLE FUSE, 6V, 0402; PPTC Case Style:0402 (1005 Metric); Product Range:MF-ASML/X Series; Voltage Rating:6V; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:50A

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number MF-ASML035/6-2 34AH1078 33AH9132
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 0.35A, 6V, 0402; Svhc Bourns Ptc Resettable Fuse, 6V, 0402; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers