Bourns, Inc. Fixed Inductors LPA0618-102KL

Description
1mH Unshielded Wirewound Inductor 200mA 3Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 200mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-LPA0618-102KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-LPA0618-102KL-ND
Fixed Inductors 118-LPA0618-102KL-ND
1mH Unshielded Wirewound Inductor 200mA 3Ohm Max Axial

1mH Unshielded Wirewound Inductor 200mA 3Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7063
Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7063
Inductor,Ferrite,1mH ,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,1mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-LPA0618-102KL-ND 61J7063
Product Name Fixed Inductors Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers