Bourns, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC72AY-1 LC72AY-1

Description
Manufacturer: Bourns Inc. Win Source Part Number: 801195-LC72AY-1 Termination Style: Solder Pad Mounting Style: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Manufacturer Package: Strap Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LC72AY
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 801195-LC72AY-1 Termination Style: Solder Pad Mounting Style: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Manufacturer Package: Strap Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LC72AY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC72AY-1 - 801195-LC72AY-1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC72AY-1
801195-LC72AY-1
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC72AY-1 801195-LC72AY-1
Manufacturer: Bourns Inc. Win Source Part Number: 801195-LC72AY-1 Termination Style: Solder Pad Mounting Style: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Manufacturer Package: Strap Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LC72AY

Manufacturer: Bourns Inc.
Win Source Part Number: 801195-LC72AY-1
Termination Style: Solder Pad
Mounting Style: Weld Tab
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 162°F (72°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 12A (9V)
Manufacturer Package: Strap
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LC72AY

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801195-LC72AY-1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC72AY-1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1250LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Environmental Sensor ICs - 1346646 - RS Components, Ltd.
Specs
Applications Fixed Installation So2 Monitors, SO2 Detectors, Portable
Standards and Certifications RoHS
View Details