Bourns, Inc. Encoders - JD16-L JD16-L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 205732-JD16-L Termination Style: PC Pin Mounting: Panel, PCB Through Hole Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 128 Detent: No Rotational Life (Cycles Min): 10M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 205732-JD16-L Termination Style: PC Pin Mounting: Panel, PCB Through Hole Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 128 Detent: No Rotational Life (Cycles Min): 10M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - JD16-L
205732-JD16-L
Encoders - JD16-L 205732-JD16-L
Manufacturer: Bourns Inc. Win Source Part Number: 205732-JD16-L Termination Style: PC Pin Mounting: Panel, PCB Through Hole Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 128 Detent: No Rotational Life (Cycles Min): 10M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 205732-JD16-L
Termination Style: PC Pin
Mounting: Panel, PCB Through Hole
Output Type: Quadrature (Incremental)
Actuator Type: 1/8" Dia Round End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 128
Detent: No
Rotational Life (Cycles Min): 10M
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 205732-JD16-L
Product Name Encoders - JD16-L
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details