Bourns, Inc. Thermal Cutoffs (Thermal Fuses) HC90AY-1

Description
Thermal Cutoff (TCO) AC DC 25A 90°C (194°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 90°C (194°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - HC90AY-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
HC90AY-1-ND
Thermal Cutoffs (Thermal Fuses) HC90AY-1-ND
Thermal Cutoff (TCO) AC DC 25A 90°C (194°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 90°C (194°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 90Deg, 28Vdc, 25A; Product Range Bourns - 75Y1050 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 90Deg, 28Vdc, 25A; Product Range Bourns
75Y1050
Fuse/breaker, Thermal, 90Deg, 28Vdc, 25A; Product Range Bourns 75Y1050
FUSE/BREAKER, THERMAL, 90DEG, 28VDC, 25A; Product Range:Komatsulite HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:90°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 90DEG, 28VDC, 25A; Product Range:Komatsulite HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:90°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number HC90AY-1-ND 75Y1050
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 90Deg, 28Vdc, 25A; Product Range Bourns
Cutoff Temperature 90 C (194 F) 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Single Operation Thermal Protector - H-5 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Phenolic Case
Cutoff Temperature 240 C (464 F)
View Details