Bourns, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - HC72AY HC72AY

Description
Manufacturer: Bourns Inc. Win Source Part Number: 204595-HC72AY Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Active Dimension: 2-SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 204595-HC72AY Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Active Dimension: 2-SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - HC72AY - 204595-HC72AY - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - HC72AY
204595-HC72AY
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - HC72AY 204595-HC72AY
Manufacturer: Bourns Inc. Win Source Part Number: 204595-HC72AY Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Active Dimension: 2-SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 204595-HC72AY
Termination Style: Solder Pad
Mounting: Weld Tab
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 162°F (72°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 25A (9V)
Categories: Sensors, Transducers
Status: Active
Dimension: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 204595-HC72AY
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - HC72AY
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G9494-256D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details