Bourns, Inc. Resistor Assortment, 24Mm; Kit Contents Bourns H-1204

Description
RESISTOR ASSORTMENT, 24MM; Kit Contents:6-Pcs of 5kohm to 1Mohm Model PDA241 Standard Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 15%; No. of Items in Kit:6 RoHS Compliant: Yes
Datasheet
Description
RESISTOR ASSORTMENT, 24MM; Kit Contents:6-Pcs of 5kohm to 1Mohm Model PDA241 Standard Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 15%; No. of Items in Kit:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Assortment, 24Mm; Kit Contents Bourns - 26T4175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment, 24Mm; Kit Contents Bourns
26T4175
Resistor Assortment, 24Mm; Kit Contents Bourns 26T4175
RESISTOR ASSORTMENT, 24MM; Kit Contents:6-Pcs of 5kohm to 1Mohm Model PDA241 Standard Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 15%; No. of Items in Kit:6 RoHS Compliant: Yes

RESISTOR ASSORTMENT, 24MM; Kit Contents:6-Pcs of 5kohm to 1Mohm Model PDA241 Standard Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 15%; No. of Items in Kit:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26T4175
Product Name Resistor Assortment, 24Mm; Kit Contents Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details