Bourns, Inc. Varistor, Mov, 620V, Disc 20Mm; Voltage Rating Vac Bourns GMOV-20D231K

Description
VARISTOR, MOV, 620V, DISC 20MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 620V, DISC 20MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 620V, Disc 20Mm; Voltage Rating Vac Bourns - 25AH9659 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 620V, Disc 20Mm; Voltage Rating Vac Bourns
25AH9659
Varistor, Mov, 620V, Disc 20Mm; Voltage Rating Vac Bourns 25AH9659
VARISTOR, MOV, 620V, DISC 20MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 620V, DISC 20MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH9659
Product Name Varistor, Mov, 620V, Disc 20Mm; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 26 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers