Bourns, Inc. Varistor, Mov, 730V, Disc 14Mm; Voltage Rating Vac Bourns GMOV-14D271K

Description
VARISTOR, MOV, 730V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:GMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 730V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:GMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 730V, Disc 14Mm; Voltage Rating Vac Bourns - 25AH9647 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 730V, Disc 14Mm; Voltage Rating Vac Bourns
25AH9647
Varistor, Mov, 730V, Disc 14Mm; Voltage Rating Vac Bourns 25AH9647
VARISTOR, MOV, 730V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:GMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 730V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:GMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH9647
Product Name Varistor, Mov, 730V, Disc 14Mm; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details