Bourns, Inc. Varistor, Mov, 620V, Disc 14Mm; Voltage Rating Vac Bourns GMOV-14D231K

Description
VARISTOR, MOV, 620V, DISC 14MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 620V, DISC 14MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 620V, Disc 14Mm; Voltage Rating Vac Bourns - 25AH9645 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 620V, Disc 14Mm; Voltage Rating Vac Bourns
25AH9645
Varistor, Mov, 620V, Disc 14Mm; Voltage Rating Vac Bourns 25AH9645
VARISTOR, MOV, 620V, DISC 14MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 620V, DISC 14MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:GMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH9645
Product Name Varistor, Mov, 620V, Disc 14Mm; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details