Bourns, Inc. Varistor, Mov, 420V, Disc 14Mm; Voltage Rating Vac Bourns GMOV-14D151K

Description
VARISTOR, MOV, 420V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:GMOV Series; Clamping Voltage Vc Max:420V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 420V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:GMOV Series; Clamping Voltage Vc Max:420V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 420V, Disc 14Mm; Voltage Rating Vac Bourns - 25AH9643 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 420V, Disc 14Mm; Voltage Rating Vac Bourns
25AH9643
Varistor, Mov, 420V, Disc 14Mm; Voltage Rating Vac Bourns 25AH9643
VARISTOR, MOV, 420V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:GMOV Series; Clamping Voltage Vc Max:420V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 420V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:GMOV Series; Clamping Voltage Vc Max:420V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH9643
Product Name Varistor, Mov, 420V, Disc 14Mm; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
RF Diodes - SMP1352-040LF - 800835-SMP1352-040LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details