EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8340B502

Description
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-76167-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76167-ND
Gas Discharge Tube Arresters (GDT) 495-76167-ND
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1211630-B88069X8340B502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1211630-B88069X8340B502
Win Source Part Number: 1211630-B88069X8340B 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T83 Package: Tray Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 250 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: B88069X8340B502-ND,T 83-A250X,495-76167,T 83A250X

Win Source Part Number: 1211630-B88069X8340B502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: T83
Package: Tray
Standard Package: 500
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 250 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: B88069X8340B502-ND,T83-A250X,495-76167,T83A250X

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-76167-ND 1211630-B88069X8340B502
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-5845-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details