Bourns, Inc. Connectors,Interconnects FW50A10R0JA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Metal Element Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Metal Element Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Metal Element Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Metal Element
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products