Bourns, Inc. Through Hole Resistors FW30A47R0JA

Description
47 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FW30A47R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A47R0JACT-ND
Through Hole Resistors FW30A47R0JACT-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

47 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - FW30A47R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A47R0JATB-ND
Through Hole Resistors FW30A47R0JATB-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

47 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
47 OHM 3W Resistor - 53-FW30A47R0JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 3W Resistor
53-FW30A47R0JA
47 OHM 3W Resistor 53-FW30A47R0JA
RES 47 OHM 5% 3W AXIAL Product overview: FW30A47R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A47R0JA can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 3W AXIAL Product overview: FW30A47R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A47R0JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number FW30A47R0JACT-ND 53-FW30A47R0JA
Product Name Through Hole Resistors 47 OHM 3W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details