Bourns, Inc. 8.2 OHM 2W Resistor FW20A8R20JA

Description
RES 8.2 OHM 5% 2W AXIAL Product overview: FW20A8R20JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A8R20JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 8.2 OHM 5% 2W AXIAL Product overview: FW20A8R20JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A8R20JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2 OHM 2W Resistor - 53-FW20A8R20JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2 OHM 2W Resistor
53-FW20A8R20JA
8.2 OHM 2W Resistor 53-FW20A8R20JA
RES 8.2 OHM 5% 2W AXIAL Product overview: FW20A8R20JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A8R20JA can be used for catalog matching and distributor lookup.

RES 8.2 OHM 5% 2W AXIAL Product overview: FW20A8R20JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A8R20JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW20A8R20JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A8R20JATB-ND
Through Hole Resistors 118-FW20A8R20JATB-ND
8.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

8.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW20A8R20JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A8R20JACT-ND
Through Hole Resistors 118-FW20A8R20JACT-ND
8.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

8.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Res, 8R2, 2W, Axial, Wirewound; Resistance Bourns - 67AC8510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 2W, Axial, Wirewound; Resistance Bourns
67AC8510
Res, 8R2, 2W, Axial, Wirewound; Resistance Bourns 67AC8510
RES, 8R2, 2W, AXIAL, WIREWOUND; Resistance:8.2ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 8R2, 2W, AXIAL, WIREWOUND; Resistance:8.2ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-FW20A8R20JA 118-FW20A8R20JATB-ND 67AC8510
Product Name 8.2 OHM 2W Resistor Through Hole Resistors Res, 8R2, 2W, Axial, Wirewound; Resistance Bourns
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Power Rating 2 watts 2 watts 2 watts
Operating DC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers