Bourns, Inc. 7.5 OHM 2W Resistor FW20A7R50JA

Description
RES 7.5 OHM 5% 2W AXIAL Product overview: FW20A7R50JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A7R50JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.5 OHM 5% 2W AXIAL Product overview: FW20A7R50JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A7R50JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 OHM 2W Resistor - 53-FW20A7R50JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 OHM 2W Resistor
53-FW20A7R50JA
7.5 OHM 2W Resistor 53-FW20A7R50JA
RES 7.5 OHM 5% 2W AXIAL Product overview: FW20A7R50JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A7R50JA can be used for catalog matching and distributor lookup.

RES 7.5 OHM 5% 2W AXIAL Product overview: FW20A7R50JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A7R50JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW20A7R50JATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A7R50JATR-ND
Through Hole Resistors 118-FW20A7R50JATR-ND
7.5 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

7.5 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW20A7R50JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A7R50JACT-ND
Through Hole Resistors 118-FW20A7R50JACT-ND
RES 7.5 OHM 5% 2W AXIAL

RES 7.5 OHM 5% 2W AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW20A7R50JA 118-FW20A7R50JATR-ND
Product Name 7.5 OHM 2W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Power Rating 2 watts 2 watts
Operating DC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers