18 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
RES 18 OHM 5% 2W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-FW20A18R0JATR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 18 ohms |