10 Ohms ±5% 1W Through Hole Resistor Axial Fusible, Safety Wirewound
10 Ohms ±5% 1W Through Hole Resistor Axial Fusible, Safety Wirewound
RES 10 OHM 5% 1W AXIAL Product overview: FW10A10R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW10A10R0JA can be used for catalog matching and distributor lookup.
Bourns FW10A10R0JA Resistor
WIREWOUND RESISTOR FUSIBLE, 10 OHM, 1W, 5%, AXIAL LEADED; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:240V RoHS Compliant: Yes
Through Hole Wirewound Resistor, FWxxA Series, 10 ohm, 1 W, - 5%, 240 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | FW10A10R0JATB-ND | 53-FW10A10R0JA | 7757551 | 53W9250 | 68W6630 |
| Product Name | Through Hole Resistors | 10 OHM 1W Resistor | Through Hole Resistors | Wirewound Resistor Fusible, 10 Ohm, 1W, 5%, Axial Leaded; Resistance Bourns | Through Hole Wirewound Resistor, Fwxxa Series, 10 Ohm, 1 W, 5%, 240 V, Axial Leaded Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Fusible Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial | ThroughHole | Axial Leads | ThroughHole; Axial Leads |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |