Bourns, Inc. Ferrite Core, Cylindrical, 410 Ohm/100Mhz; Outer Diameter Bourns Jw Miller FB20020-4B-RC

Description
FERRITE CORE, CYLINDRICAL, 410 OHM/100MHZ; Outer Diameter:5.99mm; Product Length:10.01mm; Inner Diameter:0.61mm; Frequency Min:-; Frequency Max:-; Impedance:410ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 410 OHM/100MHZ; Outer Diameter:5.99mm; Product Length:10.01mm; Inner Diameter:0.61mm; Frequency Min:-; Frequency Max:-; Impedance:410ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 410 Ohm/100Mhz; Outer Diameter Bourns Jw Miller - 63K2781 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 410 Ohm/100Mhz; Outer Diameter Bourns Jw Miller
63K2781
Ferrite Core, Cylindrical, 410 Ohm/100Mhz; Outer Diameter Bourns Jw Miller 63K2781
FERRITE CORE, CYLINDRICAL, 410 OHM/100MHZ; Outer Diameter:5.99mm; Product Length:10.01mm; Inner Diameter:0.61mm; Frequency Min:-; Frequency Max:-; Impedance:410ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 410 OHM/100MHZ; Outer Diameter:5.99mm; Product Length:10.01mm; Inner Diameter:0.61mm; Frequency Min:-; Frequency Max:-; Impedance:410ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 63K2781
Product Name Ferrite Core, Cylindrical, 410 Ohm/100Mhz; Outer Diameter Bourns Jw Miller
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details